Eaton Corporation Magnetic Starter AN16NN0D

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN16NN0D - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN16NN0D
Magnetic Starter AN16NN0D
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 4 SIZE
  • 135 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE
  • 1NO AUXILIARY CONTACT
  • 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 3 PHASE
  • NUMBER OF POLE 3
  • AN16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN16NN0D
Product Name Magnetic Starter
Standard Rating NEMA
NEMA Size 4
Overload Protection Bimetallic
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 23 A SC Safety Contactor - 104S-C23D210C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers
Contactor - 6529792 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 220 to 240 volts
View Details