Eaton Corporation Magnetic Starter AN16AN0TC

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN16AN0TC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN16AN0TC
Magnetic Starter AN16AN0TC
FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN16 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 00 SIZE
  • 9 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 24 V AT 50/60 HZ COIL VOLTAGE
  • 1NO AUXILIARY CONTACT
  • 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • NUMBER OF POLE 3
  • AN16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN16AN0TC
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
NEMA Size 00
Overload Protection Bimetallic
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products