Eaton Corporation Magnetic Starter AE16BN0AC

Description
NON REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1.5 KW AT 220 V 3 PHASE, 4 KW AT 380/415/440 V 3 PHASE, 5.5 KW AT 500/550 V 3 PHASE, 2.2 KW AT 660 V 3 PHASE, 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 208/240 V 3 PHASE, 5 HP AT 480 V 3 PHASE, 7-1/2 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
Datasheet
Description
NON REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1.5 KW AT 220 V 3 PHASE, 4 KW AT 380/415/440 V 3 PHASE, 5.5 KW AT 500/550 V 3 PHASE, 2.2 KW AT 660 V 3 PHASE, 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 208/240 V 3 PHASE, 5 HP AT 480 V 3 PHASE, 7-1/2 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE16BN0AC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE16BN0AC
Magnetic Starter AE16BN0AC
NON REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1.5 KW AT 220 V 3 PHASE, 4 KW AT 380/415/440 V 3 PHASE, 5.5 KW AT 500/550 V 3 PHASE, 2.2 KW AT 660 V 3 PHASE, 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 208/240 V 3 PHASE, 5 HP AT 480 V 3 PHASE, 7-1/2 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
  • NON REVERSING TYPE
  • IEC B SIZE
  • 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1.5 KW AT 220 V 3 PHASE, 4 KW AT 380/415/440 V 3 PHASE, 5.5 KW AT 500/550 V 3 PHASE, 2.2 KW AT 660 V 3 PHASE, 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 208/240 V 3 PHASE, 5 HP AT 480 V 3 PHASE, 7-1/2 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE16 MODEL
Supplier's Site Datasheet
Starter - 19114 - Radwell International
Willingboro, NJ, United States
Starter
19114
Starter 19114
STARTER, NON-REVERSING, 3POLE, SIZE B, 110-120V 50/60HZ COIL, 10AMP, BIMETALLIC OL, MAN/AUTO RESET, OPEN,2HP AT200-230 V,. FREE 2 YEAR RADWELL WARRANTY

STARTER, NON-REVERSING, 3POLE, SIZE B, 110-120V 50/60HZ COIL, 10AMP, BIMETALLIC OL, MAN/AUTO RESET, OPEN,2HP AT200-230 V,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number AE16BN0AC 19114
Product Name Magnetic Starter Starter
AC Motor Phase Single; Three
IEC Size B
Overload Protection Bimetallic
Continuous Current 10 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-12B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 20660393 - Radwell International
Specs
Device Technology Solid State
AC Motor Phase Three
View Details
Solid State Overload/Relay - 116694570 - Radwell International
Specs
Continuous Current 5 amps
Motor Voltage 115 volts
View Details