Eaton Corporation Magnetic Starter AE16DNS0BC

Description
NON REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 4 KW AT 220 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
Datasheet
Description
NON REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 4 KW AT 220 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE16DNS0BC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE16DNS0BC
Magnetic Starter AE16DNS0BC
NON REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 4 KW AT 220 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
  • NON REVERSING TYPE
  • IEC D SIZE
  • 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
  • 1NO AUXILIARY CONTACT
  • 4 KW AT 220 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AE16DNS0BC
Product Name Magnetic Starter
AC Motor Phase Single; Three
IEC Size D
Overload Protection Bimetallic
Continuous Current 18 to 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 334291 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 600 volts
View Details
3 Pole DC Coil Contactors - MC-50A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
Solid State Overload/Relay - 66775126 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 75 amps
View Details