Eaton Corporation Magnetic Starter AE56GNT0BB

Description
FULL VOLTAGE, REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208 V 3 PHASE, 10 HP AT 240 V 3 PHASE, 25 HP AT 480 V 3 PHASE, 30 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208 V 3 PHASE, 10 HP AT 240 V 3 PHASE, 25 HP AT 480 V 3 PHASE, 30 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE56GNT0BB - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE56GNT0BB
Magnetic Starter AE56GNT0BB
FULL VOLTAGE, REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208 V 3 PHASE, 10 HP AT 240 V 3 PHASE, 25 HP AT 480 V 3 PHASE, 30 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • IEC G SIZE
  • 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
  • 1NO-1NC AUXILIARY CONTACT
  • 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208 V 3 PHASE, 10 HP AT 240 V 3 PHASE, 25 HP AT 480 V 3 PHASE, 30 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AE56GNT0BB
Product Name Magnetic Starter
AC Motor Phase Single; Three
IEC Size G
Overload Protection Bimetallic
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 400 DP, 90A - 400-DP90NJ3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Solid State Overload/Relay - 18857240 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 24 to 280 volts
View Details
Contactor - 15936943 - Radwell International
Specs
Number of Poles 1
View Details