Eaton Corporation Definite Purpose 600 VAC Starter A25SNE50B

Description
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 50 AMPERE MOTOR FLA 15 HP AT 230 V, 30 HP AT 460/575 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 300 AMPERE AT 115/230 V, 250 AMPERE AT 460 V, 200 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 A25 MODEL
Datasheet
Description
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 50 AMPERE MOTOR FLA 15 HP AT 230 V, 30 HP AT 460/575 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 300 AMPERE AT 115/230 V, 250 AMPERE AT 460 V, 200 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 A25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Starter - A25SNE50B - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Starter
A25SNE50B
Definite Purpose 600 VAC Starter A25SNE50B
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 50 AMPERE MOTOR FLA 15 HP AT 230 V, 30 HP AT 460/575 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 300 AMPERE AT 115/230 V, 250 AMPERE AT 460 V, 200 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 A25 MODEL
  • MAGNETIC TYPE
  • OPEN ENCLOSURE TYPE
  • 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE
  • SEPARATE CONTROL TYPE
  • 50 AMPERE MOTOR FLA
  • 15 HP AT 230 V, 30 HP AT 460/575 V POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 3 PHASE
  • APPROVAL UL, CSA
  • LOCKED ROTOR RATING 300 AMPERE AT 115/230 V, 250 AMPERE AT 460 V, 200 AMPERE AT 575 V
  • NUMBER OF HEATER ELEMENT REQUIRED 3
  • A25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number A25SNE50B
Product Name Definite Purpose 600 VAC Starter
Overload Protection Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products