Eaton Corporation Magnetic Contactor A201KAEA

Description
NON REVERSING TYPE NEMA 00 SIZE UL, CSA APPROVAL OPEN ENCLOSURE 9 AMPERE CURRENT RATING 5 POLE(S) NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE (UL) POWER RATING/VOLTAGE A201 MODEL
Datasheet
Description
NON REVERSING TYPE NEMA 00 SIZE UL, CSA APPROVAL OPEN ENCLOSURE 9 AMPERE CURRENT RATING 5 POLE(S) NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE (UL) POWER RATING/VOLTAGE A201 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - A201KAEA - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
A201KAEA
Magnetic Contactor A201KAEA
NON REVERSING TYPE NEMA 00 SIZE UL, CSA APPROVAL OPEN ENCLOSURE 9 AMPERE CURRENT RATING 5 POLE(S) NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE (UL) POWER RATING/VOLTAGE A201 MODEL
  • NON REVERSING TYPE
  • NEMA 00 SIZE
  • UL, CSA APPROVAL
  • OPEN ENCLOSURE
  • 9 AMPERE CURRENT RATING
  • 5 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE
  • 1NO AUXILIARY CONTACT
  • 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE (UL) POWER RATING/VOLTAGE
  • A201 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number A201KAEA
Product Name Magnetic Contactor
Standard Rating NEMA
NEMA Size 00
Continuous Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 18785186 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
3 Pole AC Coil Contactors - MC-40A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details