FULL VOLTAGE, NON REVERSING TYPE
NEMA 1 SIZE
27 AMPERE CURRENT RATING
OPEN ENCLOSURE TYPE
NEMA CONSTRUCTION STANDARD
380 TO 415 V AT 60 HZ COIL VOLTAGE
1NO AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
NUMBER OF POLE 3
AN16 MODEL
Eaton Corporation
Done
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE
NEMA 1 SIZE
27 AMPERE CURRENT RATING
OPEN ENCLOSURE TYPE
NEMA CONSTRUCTION STANDARD
380 TO 415 V AT 60 HZ COIL VOLTAGE
1NO AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
NUMBER OF POLE 3
AN16 MODEL
FULL VOLTAGE, NON REVERSING TYPE
NEMA 1 SIZE
27 AMPERE CURRENT RATING
OPEN ENCLOSURE TYPE
NEMA CONSTRUCTION STANDARD
380 TO 415 V AT 60 HZ COIL VOLTAGE
1NO AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
NUMBER OF POLE 3
AN16 MODEL
FULL VOLTAGE, NON REVERSING TYPE
NEMA 1 SIZE
27 AMPERE CURRENT RATING
OPEN ENCLOSURE TYPE
NEMA CONSTRUCTION STANDARD
380 TO 415 V AT 60 HZ COIL VOLTAGE
1NO AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS