Eaton Corporation Magnetic Starter AE56AN0TC

Description
FULL VOLTAGE, REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE56AN0TC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE56AN0TC
Magnetic Starter AE56AN0TC
FULL VOLTAGE, REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • IEC A SIZE
  • 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 24 V AT 50/60 HZ COIL VOLTAGE
  • 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AE56AN0TC
Product Name Magnetic Starter
AC Motor Phase Single; Three
IEC Size A
Overload Protection Bimetallic
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 127918241 - Radwell International
Specs
Device Technology Solid State
View Details
3 Pole AC/DC Contactors - MC-630A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 3277809 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Single
View Details