Eaton Corporation Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| FRAME A SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 25 AMPERE INDUCTIVE AMPERE 30 AMPERE RESISTIVE AMPERE WITH QUICK... | |
| FRAME A SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE WITH QUICK CONNECT LUG... | |
| FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 277 VAC AT 50/60 HZ COIL VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE COMPACT DESIGN LOCKED ROTOR... | |
| FRAME C SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 120 VAC AT 50/60 HZ COIL VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE COMPACT DESIGN LOCKED ROTOR... | |
| FRAME C SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE WITH QUICK... | |
| NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)... | |
| NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)... | |
| NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)... | |
| NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)... | |
| NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)... | |
| NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)... | |
| NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)... | |
| NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)... | |
| NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)... | |
| NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)... | |
| NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)... | |
| NON REVERSING TYPE IEC E, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)... | |
| NON REVERSING TYPE IEC E, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)... | |
| NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION... | |
| NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION... | |
| NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110... | |
| NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24... | |
| NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC... | |
| NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC... | |
| NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 5 POLE(S) IEC... | |
| NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC... | |
| NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 5 POLE(S) IEC... | |
| NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE AT 600 VAC (AC-3, UL), 60 AMPERE AT 600 V (IEC THERMAL... | |
| NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC... | |
| NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC... | |
| NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 5 POLE(S) IEC... | |
| NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC... | |
| NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC M, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 105 AMPERE (UL CONTINUOUS), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC M, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 105 AMPERE (UL CONTINUOUS), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC P, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 170 AMPERE (UL CONTINUOUS), 185 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC R, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 200 AMPERE (UL CONTINUOUS), 220 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC S, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 300 AMPERE (UL CONTINUOUS), 315 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC T, FRAME 220 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 420 AMPERE (UL CONTINUOUS), 600 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC U, FRAME 220 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 520 AMPERE (UL CONTINUOUS), 760 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC V, FRAME 280 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 550 AMPERE (UL CONTINUOUS), 1000 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC W, FRAME 280 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 700 AMPERE (UL CONTINUOUS), 1000 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC X, FRAME 280 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 810 AMPERE (UL CONTINUOUS), 1100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC Z, FRAME 334 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 1215 AMPERE (UL CONTINUOUS), 1350 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ... | |
| NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ... | |
| NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ... | |
| NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ... | |
| NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 5 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE NEMA 7, FRAME 280 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 810 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON-REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON-REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON-REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON-REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON-REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V 1... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 2 HP AT... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V 1... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 1NC AUXILIARY CONTACT 3/4 HP AT 115 V... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5... | |
| REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V 1 PHASE, 2... | |
| REVERSING TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| REVERSING TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| REVERSING TYPE IEC E, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110... | |
| REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110... | |
| REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110... | |
| REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110... | |
| REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110... | |
| REVERSING TYPE IEC M, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 105 AMPERE (UL CONTINUOUS), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110... | |
| REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110... | |
| REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120... | |
| REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL... | |
| REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120... | |
| REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL... | |
| REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120... | |
| REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120... | |
| REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120... | |
| REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120... | |
| REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE,... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE,... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 4 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE,... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 10 HP AT... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 10... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 3 HP AT... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 5 HP AT... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 3 HP AT... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 5 HP AT... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME G SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 7-1/2 HP AT... | |
| STANDARD TYPE FRAME G SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2NO AUXILIARY CONTACT 7-1/2 HP AT... | |
| STANDARD, NON-REVERSING TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 50 AMPERE CURRENT RATING 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT... |
| << Prev | Next >> |