Eaton Corporation Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115 V 60 HZ 1... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208 V 60 HZ, 50... | |
| NON REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 150... | |
| NON REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 150... | |
| NON REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 150... | |
| NON REVERSING, TWO SPEED TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 120 V AT 60 HZ COIL VOLTAGE 3.15 TO 45 AMPERE (1.15... | |
| REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 150 HP... | |
| REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 150 HP... |
| << Prev |