Eaton Corporation Magnetic Starter AN16BN0KC

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 240 V AT 50 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 240 V AT 50 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN16BN0KC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN16BN0KC
Magnetic Starter AN16BN0KC
FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 240 V AT 50 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN16 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 0 SIZE
  • 18 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 240 V AT 50 HZ COIL VOLTAGE
  • 1NO AUXILIARY CONTACT
  • 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • NUMBER OF POLE 3
  • AN16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN16BN0KC
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
NEMA Size 0
Overload Protection Bimetallic
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

26A Manual Motor Starters - MMS-100H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 16099994 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 16 amps
View Details
Solid State Overload/Relay - 94721743 - Radwell International
Specs
Device Technology Solid State
View Details
Thermal Overload/Heater - 7977203 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.3600 amps
Motor Voltage 600 volts
View Details