Eaton Corporation Magnetic Starter AN56DN0CB

Description
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN56DN0CB - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN56DN0CB
Magnetic Starter AN56DN0CB
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • NEMA 1 SIZE
  • 27 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
  • 1NO-1NC AUXILIARY CONTACT
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • NUMBER OF POLE 3
  • AN56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN56DN0CB
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
Overload Protection Bimetallic
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09J01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details