Eaton Corporation Definite Purpose 600 VAC Starter A25CNC30B

Description
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 10 HP AT 230 V, 15 HP AT 460/575 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 180 AMPERE AT 115/230 V, 150 AMPERE AT 460 V, 120 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 A25 MODEL
Datasheet
Description
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 10 HP AT 230 V, 15 HP AT 460/575 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 180 AMPERE AT 115/230 V, 150 AMPERE AT 460 V, 120 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 A25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Starter - A25CNC30B - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Starter
A25CNC30B
Definite Purpose 600 VAC Starter A25CNC30B
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 10 HP AT 230 V, 15 HP AT 460/575 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 180 AMPERE AT 115/230 V, 150 AMPERE AT 460 V, 120 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 A25 MODEL
  • MAGNETIC TYPE
  • OPEN ENCLOSURE TYPE
  • 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE
  • COMMON CONTROL TYPE
  • 30 AMPERE MOTOR FLA
  • 10 HP AT 230 V, 15 HP AT 460/575 V POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 3 PHASE
  • APPROVAL UL, CSA
  • LOCKED ROTOR RATING 180 AMPERE AT 115/230 V, 150 AMPERE AT 460 V, 120 AMPERE AT 575 V
  • NUMBER OF HEATER ELEMENT REQUIRED 3
  • A25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number A25CNC30B
Product Name Definite Purpose 600 VAC Starter
Overload Protection Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20784037 - Radwell International
Specs
Device Technology Solid State
View Details
3 Pole AC/DC Contactors - MC-800A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Starter - 38234530 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
Continuous Current 4.2 amps
View Details