Eaton Corporation Definite Purpose 600 VAC Starter B25SNC30A

Description
MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 180 AMPERE AT 115/230 V, 150 AMPERE AT 460 V, 120 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 B25 MODEL
Datasheet
Description
MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 180 AMPERE AT 115/230 V, 150 AMPERE AT 460 V, 120 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 B25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Starter - B25SNC30A - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Starter
B25SNC30A
Definite Purpose 600 VAC Starter B25SNC30A
MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1 PHASE APPROVAL UL, CSA LOCKED ROTOR RATING 180 AMPERE AT 115/230 V, 150 AMPERE AT 460 V, 120 AMPERE AT 575 V NUMBER OF HEATER ELEMENT REQUIRED 3 B25 MODEL
  • MAGNETIC TYPE
  • OPEN ENCLOSURE TYPE
  • 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE
  • SEPARATE CONTROL TYPE
  • 30 AMPERE MOTOR FLA
  • 2 HP AT 115 V, 5 HP AT 230 V POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1 PHASE
  • APPROVAL UL, CSA
  • LOCKED ROTOR RATING 180 AMPERE AT 115/230 V, 150 AMPERE AT 460 V, 120 AMPERE AT 575 V
  • NUMBER OF HEATER ELEMENT REQUIRED 3
  • B25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number B25SNC30A
Product Name Definite Purpose 600 VAC Starter
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 8314691 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.3600 amps
Motor Voltage 240 volts
View Details
Solid State Overload/Relay - 60423205 - Radwell International
Specs
AC Motor Phase Three
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details