Eaton Corporation Magnetic Starter AN16SN0DB

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN16SN0DB - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN16SN0DB
Magnetic Starter AN16SN0DB
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 5 SIZE
  • 270 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE
  • 1NO AUXILIARY CONTACT
  • 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 3 PHASE
  • NUMBER OF POLE 3
  • AN16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN16SN0DB
Product Name Magnetic Starter
Standard Rating NEMA
NEMA Size 5
Overload Protection Bimetallic
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12KG10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details