ROHM Semiconductor GmbH Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| DA228WMFH is a detection schottky diode with small mold package, suitable for high frequency detection. | |
| RB715WMFH is the high reliability Automotive Schottky Barrier Diode, suitable for High Speed switching. | |
| RB717UM is Schottky Barrier Diode for High Speed switching. | |
| RB751CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB876WFH is a detection schottky diode with high detection efficiency and low capacitance (Ct=0.8pF) , suitable for high frequency detection. This product complies AEC-Q101 qualified. | |
| RBE1VAM20A is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBE2VAM20A is Schottky Barrier Diode for general rectification. | |
| RBQ10BGE10A is a high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ10BGE45A is the high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ10BGE65A is the high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ10BM100AFH is Low IR Schottky Barrier Diode for General rectification. The high reliability product for Automotive. | |
| RBQ10BM45AFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RBQ10BM65AFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RBQ10NS100A is Low IR Schottky Barrier Diode for General rectification. | |
| RBQ10NS100AFH is Low IR Schottky Barrier Diode for General rectification. The high reliability product for Automotive. | |
| RBQ10RSM10B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBQ10RSM65B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBQ10RSM65BTF is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RBQ10T45ANZ is low IR schottky barrier diode for general rectification. | |
| RBQ10T65ANZ is low IR schottky barrier diode for general rectification. | |
| RBQ15BGE10A is a high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ15BGE45A is the high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ15BGE65A is the high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ15BM100AFH is Low IR Schottky Barrier Diode for General rectification. The high reliability product for Automotive. | |
| RBQ15BM45AFH is low IR schottky Barrier Diode, suitable for switching power supply. It is a highly reliable product qualified to AEC-Q101. | |
| RBQ15BM65AFH is low IR schottky Barrier Diode, suitable for switching power supply. It is a highly reliable product qualified to AEC-Q101. | |
| RBQ20BGE45A is the high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ20BGE65A is the high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ20BM100A is a high reliability schottky barrier diode with low IR for switching power supply. | |
| RBQ20BM100AFH is Low IR Schottky Barrier Diode for General rectification. The high reliability product for Automotive. | |
| RBQ20BM45AFHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBQ20BM65AFHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBQ20NS100A is Low IR Schottky Barrier Diode for General rectification. | |
| RBQ20NS100AFH is Low IR Schottky Barrier Diode for General rectification. The high reliability product for Automotive. | |
| RBQ20T45ANZ is low IR schottky barrier diode for general rectification. | |
| RBQ20T65ANZ is low IR schottky barrier diode for general rectification. | |
| RBQ30NS100A is Low IR Schottky Barrier Diode for General rectification. | |
| RBQ30NS100AFH is Low IR Schottky Barrier Diode for General rectification. The high reliability product for Automotive. | |
| RBQ30NS45B is Schottky Barrier Diode for general rectification. | |
| RBQ30NS45BFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBQ30T45ANZ is low IR schottky barrier diode for general rectification. | |
| RBQ30T65ANZ is low IR schottky barrier diode for general rectification. | |
| RBQ30TB45BNZ is Schottky Barrier Diode for general rectification. | |
| RBQ3RSM10B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBQ3RSM65B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBQ3RSM65BTF is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RBQ5RSM10B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBQ5RSM65B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBQ5RSM65BTF is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RBR10BGE30A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR10BGE40A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR10BGE60A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR10BM30AFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RBR10BM40AFHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR10BM60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR10NS30A is Low VF Schottky Barrier Diode for Switching power supply. | |
| RBR10NS30AFH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RBR10NS40A is Schottky Barrier Diode for general rectification. | |
| RBR10NS40AFH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RBR10NS60A is Schottky Barrier Diode for general rectification. | |
| RBR10NS60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR10RSM40B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBR10RSM40BTF is a low VF schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RBR10T30ANZ is Low VF Schottky Barrier Diode for Switching power supply. | |
| RBR10T40ANZ is Low VF Schottky Barrier Diode for Switching power supply. | |
| RBR10T60ANZ is Schottky Barrier Diode for general rectification. | |
| RBR15BGE30A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR15BGE40A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR15BGE60A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR15BM30AFH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RBR15BM40AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR15BM60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR1L30ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR1L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR1L60ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR1LAM30A is Low VF Schottky Barrier Diode for General rectification. | |
| RBR1LAM30ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR1LAM40A is Low VF Schottky Barrier Diode for General rectification. | |
| RBR1LAM40ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR1LAM60A is Low VF Schottky Barrier Diode for general rectification. | |
| RBR1LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR1MM30A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR1MM30ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR1MM40A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR1MM40ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR1MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR1MM60ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR1VWM30A is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR1VWM30ATF is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR1VWM40A is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR1VWM40ATF is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR1VWM60A is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR1VWM60ATF is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR20BGE30A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR20BGE40A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR20BGE60A is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RBR20BM30AFHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR20BM40AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR20BM60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR20NS30A is Low VF Schottky Barrier Diode for Switching power supply. | |
| RBR20NS30AFHis the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RBR20NS40A is Schottky Barrier Diode for general rectification. | |
| RBR20NS40AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR20NS60A is Schottky Barrier Diode for general rectification. | |
| RBR20NS60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR20T30ANZ is Low VF Schottky Barrier Diode for switching power supply. | |
| RBR20T40ANZ is Low VF Schottky Barrier Diode for Switching power supply. | |
| RBR20T60ANZ is Schottky Barrier Diode for general rectification. | |
| RBR2L30ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR2L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR2L60ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR2L60BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR2LAM30A is Low VF Schottky Barrier Diode for general rectification. | |
| RBR2LAM30ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR2LAM40A is Low VF Schottky Barrier Diode for general rectification. | |
| RBR2LAM40ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR2LAM60A is Low VF Schottky Barrier Diode for General rectification. | |
| RBR2LAM60ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR2LAM60B is Low VF Schottky Barrier Diode for General rectification. | |
| RBR2LAM60BTFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM30A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM30ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM30BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM30BTR is standard Schottky Barrier Diode for general rectification. | |
| RBR2MM40A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM40ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM40B is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM40BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM40C is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM40CTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM60ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM60B is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM60BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM60C is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2MM60CTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR2VWM30A is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR2VWM30ATF is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR2VWM40A is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR2VWM40ATF is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR2VWM60A is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR2VWM60ATF is low VF high reliability schottky barrier diode, suitable for general rectification. | |
| RBR30NS30A is Low VF Schottky Barrier Diode for Switching power supply. | |
| RBR30NS30AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR30NS40A is Schottky Barrier Diode for general rectification. | |
| RBR30NS40AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR30NS60A is Schottky Barrier Diode for general rectification. | |
| RBR30NS60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR30T30ANZ is Low VF Schottky Barrier Diode for Switching power supply. | |
| RBR30T40ANZ is Low VF Schottky Barrier Diode for general rectification. | |
| RBR30T60ANZ is Schottky Barrier Diode for general rectification. | |
| RBR3L30ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3L30BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3L40BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3L40CDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3L60ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3L60BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3LAM30A is Low VF Schottky Barrier Diode for General rectification. | |
| RBR3LAM30ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3LAM30B is Low VF Schottky Barrier Diode for General rectification. | |
| RBR3LAM30BTFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3LAM40A is Schottky Barrier Diode for general rectification. | |
| RBR3LAM40ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3LAM40B is Low VF Schottky Barrier Diode for general rectification. | |
| RBR3LAM40BTF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3LAM40C is Low VF Schottky Barrier Diode for general rectification. | |
| RBR3LAM40CTF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3LAM60A is Low VF Schottky Barrier Diode for General rectification. | |
| RBR3LAM60ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3LAM60B is Low VF Schottky Barrier Diode for General rectification. | |
| RBR3LAM60BTFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. 8-channel power tree Reference Design For automotive ADAS and Info-Display | |
| RBR3MM30A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM30ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM40A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM40ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM40B is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM40BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM60ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM60B is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3MM60BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBR3RSM40B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBR3RSM40BTF is a low VF schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RBR40NS30A is low VF schottky Barrier Diode, suitable for switching power supply. | |
| RBR40NS30AFH is low VF schottky Barrier Diode, suitable for switching power supply. It is a highly reliable product qualified to AEC-Q101. | |
| RBR40NS40A is low VF schottky Barrier Diode, suitable for switching power supply. | |
| RBR40NS40AFH is low VF schottky Barrier Diode, suitable for switching power supply. It is a highly reliable product qualified to AEC-Q101. | |
| RBR40NS60A is Schottky Barrier Diode for general rectification. | |
| RBR40NS60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5L30ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5L30BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5L60ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5LAM30A is Low VF Schottky Barrier Diode for General rectification. | |
| RBR5LAM30ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5LAM30B is Low VF Schottky Barrier Diode for general rectification. | |
| RBR5LAM30BTF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5LAM40A is Low VF Schottky Barrier Diode for general rectification. | |
| RBR5LAM40ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5LAM60A is Low VF Schottky Barrier Diode for general rectification. | |
| RBR5LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR5RSM40B is a low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product. | |
| RBR5RSM40BTF is a low VF schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RBS1LAM40A is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS1MM40A is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS2LAM40A is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS2LAM40B is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS2LAM40C is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS2MM40A is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS2MM40B is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS2MM40C is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS3LAM40A is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS3LAM40B is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS3LAM40C is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS3MM40A is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS3MM40B is Super low VF Schottky Barrier Diode for General rectification. | |
| RBS5LAM40A is Super low VF Schottky Barrier Diode for General rectification. | |
| RESD1CANY is the TVS diode which is ideal for ESD Protection or CAN bus protection in electronic devices. This high surge resistance provide superior protection. | |
| RESD1CANYFH has been desinged to protect CAN transceiver in high speed and fault tolerant network from ESD and other harmful transient voltage event. Very common package SOT-23 and high productive... | |
| RF01VM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF01VM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF05VAM1S is small mold type fast recovery diode for high frequency rectification. | |
| RF05VAM2S is small mold type fast recovery diode for high frequency rectification. | |
| RF05VYM1S is small mold type fast recovery diode for high frequency rectification. | |
| RF05VYM2S is small mold type fast recovery diode for high frequency rectification. | |
| RF071LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification. | |
| RF071LAM4STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF071MM2S is silicon epitaxial planar type Standard Fast Recovery Diode. | |
| RF071MM2STF is the high reliability Automotive Fast Recovery Diode. | |
| RF081LAM2S is Super Fast Recovery Diode for general rectification. | |
| RF081LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF081MM2S is silicon epitaxial planar type Standard Fast Recovery Diode. | |
| RF081MM2STF is the high reliability Automotive Fast Recovery Diode. | |
| RF1001NS2D is Low VF Fast Recovery Diode for General rectification. | |
| RF1001NS2DFH is the high reliability Automotive Fast Recovery Diode, suitable for General rectification. | |
| RF1001T2DNZ is Super Fast Recovery Diode for general rectification. | |
| RF101LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RF101LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF101LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification. | |
| RF101LAM4STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF1601NS2D is Low VF Fast Recovery Diode for General rectification. | |
| RF1601NS2DFH is the high reliability Automotive Fast Recovery Diode, suitable for General rectification. | |
| RF1601T2DNZ is Super Fast Recovery Diode for general rectification. | |
| RF2001NS2D is Low VF Fast Recovery Diode for General rectification. | |
| RF2001NS2DFH is the high reliability Automotive Fast Recovery Diode, suitable for General rectification. | |
| RF2001T2DNZ is Super Fast Recovery Diode for general rectification. | |
| RF2001T3DNZ is Super Fast Recovery Diode for general rectification. | |
| RF201LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RF201LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF201LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification. | |
| RF201LAM4STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF202LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RF202LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF301BGE2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF301BM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF302LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RF302LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF305BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF305BM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF305BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF501BGE2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF501BM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF501BM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF505BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF505BM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF505BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF601BGE2D is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF601BM2D is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF601BM2DFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF601T2DNZ is Super Fast Recovery Diode for general rectification. | |
| RFC02MM2S is Super Fast Recovery Diode for general rectification. | |
| RFC02MM2STF is the high reliability automotive fast recovery diode, suitable for General rectification. | |
| RFL30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring low VF and soft recovery. Ideal for general rectification applications and PFC (discontinuous current mode) applications. | |
| RFL60TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring low VF and soft recovery. Ideal for general rectification applications and PFC (discontinuous current mode) applications. | |
| RFN10BGE3S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BM3S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BM3SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10NS8D is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RFN10NS8DFH is high reliability Fast Recovery Diode for general rectification. | |
| RFN10T2DNZ is Low VF fast recovery Diode for General rectification. | |
| RFN10TB4SNZ is a Low VF fast recovery diode for general rectification. | |
| RFN16T2DNZ is Low VF fast recovery Diode for General rectification. | |
| RFN1LAM6S is Super Fast Recovery Diode for general rectification. | |
| RFN1LAM6STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFN1LAM7S is Super Fast Recovery Diode for general rectification. | |
| RFN1LAM7STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFN1VWM2S is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| RFN1VWM2STF is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| RFN20T2DNZ is Low VF fast recovery Diode for General rectification. | |
| RFN20TB4SNZ is a Low VF fast recovery diode for general rectification. | |
| RFN20TJ6S is low VF, low switching loss, suitable for general rectification. | |
| RFN20TJ6SFHG is low VF, low switching loss, suitable for general rectification. | |
| RFN2L6S is the silicon epitaxial planar type Fast Recovery Diode for general rectification. | |
| RFN2LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification. | |
| RFN2LAM4STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFN2LAM6S is Super Fast Recovery Diode for general rectification. | |
| RFN2LAM6STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFN2VWM2S is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| RFN2VWM2STF is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| RFN3BGE2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN3BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN3BM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN3BM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN3BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BGE2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BGE3S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM3SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5TF6S is Super Fast Recovery Diode for general rectification. | |
| RFN5TF6SFH is the high reliability automotive super fast recovery diode, suitable for general rectification. | |
| RFN6BGE2D is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN6BM2D is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN6BM2DFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN6T2DNZ is Low VF fast recovery Diode for General rectification. | |
| RFNL10BGE6S is the silicon epitaxial planar type Fast Recovery Diode with ultra low forward voltage and low switching loss, suitable for general rectification or PFC (DCM : Discontinuous Current Mode). | |
| RFNL10BM6SFH is the silicon epitaxial planar type Fast Recovery Diode with ultra low forward voltage and low switching loss, suitable for general rectification or PFC (DCM : Discontinuous Current Mode). | |
| RFNL10TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL10TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for PFC & general rectification. | |
| RFNL15TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL15TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for PFC & general rectification. | |
| RFNL20TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL20TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for PFC & general rectification. | |
| RFNL5BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFNL5BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFNL5TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL5TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for PFC & general rectification. | |
| RFS30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring ultra high speed trr and soft recovery. Ideal for general rectification applications and PFC (continuous current mode)... | |
| RFS60TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring ultra high speed trr and soft recovery. Ideal for general rectification applications and PFC (continuous current mode)... | |
| RFU01SM4S is Super Fast Recovery Diode for general rectification. | |
| RFU02VSM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFU02VSM8S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFUH10TB4SNZ is an ultra low switching loss fast recovery diode for general rectification. | |
| RFUH20TB3SNZ is an ultra low switching loss fast recovery diode for general rectification. | |
| RFUH20TB4SNZ is an ultra low switching loss fast recovery diode for general rectification. | |
| RFUH20TJ6S is super fast recovery and low switching loss diode, suitable for general rectification. | |
| RFUH20TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFUH25TB3SNZ is an ultra low switching loss fast recovery diode for general rectification. | |
| RFUH5TF6S is Super Fast Recovery Diode for general rectification. | |
| RFUH5TF6SFH is the high reliability automotive super fast recovery diode, suitable for general rectification. | |
| RFV12TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV12TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV15TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV15TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV30TG6S is Super Fast Recovery Diode for general rectification. | |
| RFV5BGE6S is Super Fast Recovery Diode for general rectification. | |
| RFV5BM6S is Super Fast Recovery Diode for general rectification. | |
| RFV5BM6SFH is the high reliability automotive super fast recovery diode, suitable for general rectification or PFC. | |
| RFV8BGE6S is Hyper fast recovery / Hard recovery type Fast Recovery Diode for General rectification. | |
| RFV8BM6S is Hyper fast recovery / Hard recovery type Fast Recovery Diode for General rectification. | |
| RFV8BM6SFH is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFV8TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV8TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFVS8TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFVS8TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RN141CM is a PIN diode with small mold package, suitable for high frequency switching. | |
| RN142SM is a PIN diode with small mold package, suitable for high frequency switching. | |
| RN142VM is a PIN diode with small mold package, suitable for high frequency switching. | |
| ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz. | |
| ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss. | |
| ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner. | |
| ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrial s/automotive. | |
| ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC, mobile phone and various portable electronics. | |
| ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics. | |
| ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. | |
| RR264MM-400 is small power mold type (PMDU) rectifying diode for strobe flash. | |
| RR601BGE4S is low VF high reliability Rectifier Diode, suitable for general rectification. | |
| RR601BM4SFH is the high reliability automotive rectifying diode, suitable for general rectification. | |
| RRD20TJ10S is Rectifying Diode for general rectification. | |
| RRE02VSM4S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VSM6S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VTM4SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VTM6SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE04EA6D is high reliability Rectifier Diode, suitable for general rectification. | |
| RRE04EA6DFH is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RRE07VSM4S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VSM6S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VTM4SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VTM6SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RSAC16CM is planar low capacitance TVS diode in a small mold SOD-923 package designed for the surge protection. | |
| RSAC6.8CM is a transient voltage suppressor with high surge protection level. | |
| RSB12WM is a transient voltage suppressor with high surge protection level. | |
| RSBC6.8CM is a transient voltage suppressor with high surge protection level. | |
| RSDT27NS is a unidirectional transient voltage suppressor that protects sensitive electronic equipments against surges below 3600W (tp = 10 / 1000us). | |
| RSDT27RSM is high reliability TVS Diode for surge protection and voltage regulation. | |
| RSDT27RSMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. | |
| RSDT30RSM is high reliability TVS Diode for surge protection and voltage regulation. | |
| RSDT30RSMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. | |
| RSX048LAP2S is a ultra low IR schottky barrier diode, suitable for Switching power supply. | |
| RSX051VAM30 is Schottky Barrier Diode for general rectification. | |
| RSX051VYM30 is small mold type (TUMD2M) schottky barrier diode for general rectification. | |
| RSX058BGE2S is a ultra low IR schottky barrier diode, suitable for Switching power supply. | |
| RSX058BM2S is a ultra low IR schottky barrier diode, suitable for Switching power supply. | |
| RSX058BM2SFH is a ultra low IR schottky barrier diode, suitable for Switching power supply. It is a highly reliable product for automotive. | |
| RSX058LAP2S is a ultra low IR schottky barrier diode, suitable for Switching power supply. | |
| RSX068MP2S is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RSX071VAM30 is Low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX071VYM30FH is Low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX078BGE2S is a ultra low IR schottky barrier diode, suitable for Switching power supply. | |
| The RBLQ10RSM10 is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ10RSM10TF is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ20BGE10 is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ20BM10FH is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ2MM10 is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ2MM10TF is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ2VWM10 is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ2VWM10TF is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ3LAM10 is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... | |
| The RBLQ3LAM10TF is a highly efficient Schottky Barrier Diode that is designed improving the tradeoff between low VF and low IR. While its low VF it... |
| << Prev | Next >> |