ROHM Semiconductor GmbH Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| PTZTF2.2B is a zener diode with small power mold package, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| PTZTF2.4B is a zener diode with small power mold package, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| PTZTF2.7B is a zener diode with small power mold package, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| PTZTF3.3B is a zener diode with small power mold package, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| QDZ5.6 is 0402(1006)-size Zener Diode ideal for high density applications such as smartphones and other portable devices. | |
| R6004JND3 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6004JNJ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6004JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6006JND3 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6006JNJ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6006JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6007JND3 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6007JNJ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6007JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6009JND3 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6009JNJ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6009JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6012JNJ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6012JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6018JNJ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6018JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6020JNJ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6020JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6020JNZ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6020JNZ4 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6025JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6025JNZ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6025JNZ4 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6030JNX is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6030JNZ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6030JNZ4 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6042JNZ4 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6050JNZ is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6050JNZ4 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R6070JNZ4 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications. PrestoMOS™ series, R60xxJNx series increases design flexibility while maintaining the industry’s fastest reverse recovery... | |
| R8001CND3FRA is power MOSFET with Low on-resistance and Fast switching speed by Super Junction Technology. This is a high-reliability product of automotive grade qualified to AEC-Q101, and suitable for switching... | |
| R8002CND3FRA is a power mosfet for switching power supply. | |
| RB021VAM90 is Schottky Barrier Diode for general rectification. | |
| RB048RSM10S is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. | |
| RB048RSM10STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive. | |
| RB048RSM15S is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. | |
| RB048RSM15STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive. | |
| RB050LAM-30 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB050LAM-40 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB050LAM-60 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB051LAM-40 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB051MM-2Y is Schottky Barrier Diode for general rectification. | |
| RB055LAM-30 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB055LAM-40 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB055LAM-60 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB056LAM-40 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB058L150DD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB058LAM-30 is Schottky Barrier Diode for general rectification. | |
| RB058LAM-30TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB058LAM-40 is Schottky Barrier Diode for general rectification. | |
| RB058LAM-40TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB058LAM-60 is Schottky Barrier Diode for general rectification. | |
| RB058LAM-60TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB058LAM100 is Schottky Barrier Diode for general rectification. | |
| RB058LAM100TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB058LAM150 is Schottky Barrier Diode for general rectification. | |
| RB058LAM150TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB058RSM10S is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. | |
| RB058RSM10STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive. | |
| RB058RSM15S is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. | |
| RB058RSM15STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive. | |
| RB060LAM-40 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB060MM-30 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB060MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB060MM-60 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB061QS-20 is 1006-size Schottky Barrier Diode ideal for high density applications such as smartphones and other portable devices. | |
| RB068L-30DDis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068L150DD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068LAM-30 is Schottky Barrier Diode for general rectification. | |
| RB068LAM-30TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068LAM-40 is Schottky Barrier Diode for general rectification. | |
| RB068LAM-40TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068LAM-60 is Schottky Barrier Diode for general rectification. | |
| RB068LAM-60TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068LAM100 is Schottky Barrier Diode for general rectification. | |
| RB068LAM100TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068LAM150 is Schottky Barrier Diode for general rectification. | |
| RB068LAM150TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068MM-30 is Super low IR Schottky Barrier Diode for General rectification. | |
| RB068MM-30TF is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RB068MM-40 is Schottky Barrier Diode for general rectification. | |
| RB068MM-40TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068MM-60 is Schottky Barrier Diode for general rectification. | |
| RB068MM-60TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068MM100 is Schottky Barrier Diode for general rectification. | |
| RB068MM100TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB068VWM-30 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB068VWM-30TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB068VWM-40 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB068VWM-40TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB068VWM-60 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB068VWM-60TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB068VWM100 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB068VWM100TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB068VWM150 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB068VWM150TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB070MM-30 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB075BGE40S is the high reliability schottky barrier diode with super low IR for switching power supply. | |
| RB075BM40S is power mold type Schottky Barrier Diode. | |
| RB075BM40SFH is low VF and high reliability schottky barrier diode for general rectification. | |
| RB078BGE30S is the high reliability schottky barrier diode with super low IR for switching power supply. | |
| RB078BM30S is power mold type Schottky Barrier Diode. | |
| RB078BM30SFH is low VF and high reliability schottky barrier diode for general rectification. | |
| RB078RSM10S is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. | |
| RB078RSM10STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive. | |
| RB078RSM15S is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. | |
| RB078RSM15STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive. | |
| RB080LAM-30 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB081LAM-20 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB085BGE-30 is low VF schottky barrier diode for general rectification. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RB085BGE-40 is low VF schottky barrier diode for general rectification. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RB085BGE-60 is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RB085BGE-90 is the high reliability schottky barrier diode with low VF for switching power supply. | |
| RB085BM-30FH is low VF and high reliability schottky barrier diode for general rectification. | |
| RB085BM-60 is power mold type Schottky Barrier Diode. | |
| RB085BM-90 is power mold type Schottky Barrier Diode. | |
| RB085T-40NZ is low IR schottky barrier diode for switching power supply. | |
| RB085T-60NZ is low IR schottky barrier diode for switching power supply. | |
| RB085T-90NZ is low IR schottky barrier diode for switching power supply. | |
| RB088BGE-30 is the high reliability schottky barrier diode with super low IR for switching power supply. | |
| RB088BGE-40 is the high reliability schottky barrier diode with super low IR for switching power supply. | |
| RB088BGE-60 is the high reliability schottky barrier diode with super low IR for switching power supply. | |
| RB088BGE100 is the high reliability schottky barrier diode with super low IR for switching power supply. | |
| RB088BGE150 is low VF schottky barrier diode for general rectification. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RB088BM-30 is super low IR Schottky Barrier Diode for switching power supply. | |
| RB088BM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB088BM-40 is super low IR Schottky Barrier Diode for switching power supply. | |
| RB088BM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB088BM-60 is super low IR Schottky Barrier Diode for general rectification. | |
| RB088BM-60FH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RB088BM100 is power mold type Schottky Barrier Diode. | |
| RB088BM100FH is super low IR high reliability Schottky Barrier Diode, suitable for switching power supply. | |
| RB088BM150FH is super low IR high reliability Schottky Barrier Diode, suitable for switching power supply. | |
| RB088BM200 is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage... | |
| RB088BM200FH is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage... | |
| RB088LAM-30 is a super low IR schottky barrier diode, suitable for general rectification. | |
| RB088LAM-30TF is a super low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB088LAM-40 is a super low IR schottky barrier diode, suitable for general rectification. | |
| RB088LAM-40TF is a super low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB088LAM-60 is a super low IR schottky barrier diode, suitable for general rectification. | |
| RB088LAM-60TF is a super low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB088LAM100 is a super low IR schottky barrier diode, suitable for general rectification. | |
| RB088LAM100TF is a super low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB088LAM150 is a super low IR schottky barrier diode, suitable for general rectification. | |
| RB088LAM150TF is a super low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB088NS-30 is super low IR Schottky Barrier Diode for switching power supply. | |
| RB088NS-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB088NS-40FHTL is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB088NS-40TL is super low IR Schottky Barrier Diode for switching power supply. | |
| RB088NS-60 is super low IR Schottky Barrier Diode for switching power supply. | |
| RB088NS-60FH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RB088NS100 is Schottky Barrier Diode for switching power supply. | |
| RB088NS100FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB088NS200 is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage... | |
| RB088NS200FH is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage... | |
| RB088RSM10S is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. | |
| RB088RSM10STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive. | |
| RB088RSM15S is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. | |
| RB088RSM15STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive. | |
| RB088T-30NZ is super low IR schottky barrier diode for switching power supply. | |
| RB088T-40NZ is super low IR schottky barrier diode for switching power supply. | |
| RB088T-60NZ is super low IR schottky barrier diode for switching power supply. | |
| RB088T100NZ is super low IR schottky barrier diode for switching power supply. | |
| RB088T150NZ is super low IR schottky barrier diode for switching power supply. | |
| RB095BGE-30 is low VF schottky barrier diode for general rectification. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RB095BGE-40 is low VF schottky barrier diode for general rectification. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RB095BGE-60 is low VF schottky barrier diode for general rectification. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RB095BGE-90 is low VF schottky barrier diode for general rectification. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RB095BM-30FH is low VF and high reliability schottky barrier diode for general rectification. | |
| RB095T-40NZ is low IR schottky barrier diode for switching power supply. | |
| RB095T-60NZ is low IR schottky barrier diode for switching power supply. | |
| RB095T-90NZ is low IR schottky barrier diode for switching power supply. | |
| RB098BGE-30 is the cathode common type schottky barrier diode with super low IR for switching power supply. | |
| RB098BGE-40 is the cathode common type schottky barrier diode with super low IR for switching power supply. | |
| RB098BGE-60 is the cathode common type schottky barrier diode with super low IR for switching power supply. | |
| RB098BGE100 is the high reliability schottky barrier diode with super low IR for switching power supply. | |
| RB098BGE150 is the high reliability schottky barrier diode with super low IR for switching power supply. | |
| RB098BM-30 is Schottky Barrier Diode for general rectification. | |
| RB098BM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB098BM-40 is Schottky Barrier Diode for general rectification. | |
| RB098BM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB098BM-60FHTL is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB098BM-60TL is super low IR Schottky Barrier Diode for switching power supply. | |
| RB098BM100 is super low IR Schottky Barrier Diode for general rectification. | |
| RB098BM100FH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RB098BM150 is standard Schottky Barrier Diode for general rectification. | |
| RB098BM150FH is high reliability Schottky Barrier Diode for general rectification. | |
| RB160LAM-40 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB160LAM-90 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB160LAM-90TF is a schottky barrier diode with low VF, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB160MM-30 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB160MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB160MM-50 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB160MM-60 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB160MM-90 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB160QS-40 is 1006-size Schottky Barrier Diode which ideal for general rectification. | |
| RB160VAM-40 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB160VAM-60 is standard Schottky Barrier Diode for general rectification. | |
| RB160VYM-40FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB161MM-20 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB161QS-40 is Schottky Barrier Diode which is packaged in the ultra small SMD1006 package. | |
| RB161VAM-20 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB162LAM-40 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB162LAM-60 is a schottky barrier diode with low VF, suitable for general rectification. | |
| RB162MM-30 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB162MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB162MM-60 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB162VAM-20 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB168L-40TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168L100DD is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RB168LAM-30 is Schottky Barrier Diode for general rectification. | |
| RB168LAM-30TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168LAM-40 is Schottky Barrier Diode for general rectification. | |
| RB168LAM-40TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168LAM-60 is Schottky Barrier Diode for general rectification. | |
| RB168LAM-60TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168LAM100 is Schottky Barrier Diode for general rectification. | |
| RB168LAM100TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168LAM150 is Schottky Barrier Diode for general rectification. | |
| RB168LAM150TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168MM-30 is Super low IR Schottky Barrier Diode for General rectification. | |
| RB168MM-30TF is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RB168MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB168MM-40TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168MM-60 is Schottky Barrier Diode for general rectification. | |
| RB168MM-60TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168MM100 is super low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB168MM100TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168MM150 is Schottky Barrier Diode for general rectification. | |
| RB168MM150TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168MM200 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB168MM200TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB168VAM-30 is super low IR Schottky Barrier Diode for general rectification. | |
| RB168VAM-40 is super low IR Schottky Barrier Diode for general rectification. | |
| RB168VAM-60TR is super low IR Schottky Barrier Diode for general rectification. | |
| RB168VAM100 is super low IR Schottky Barrier Diode for general rectification. | |
| RB168VAM150 is super low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB168VWM-30 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB168VWM-30TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB168VWM-40 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB168VWM-40TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB168VWM-60 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB168VWM-60TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB168VWM100 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB168VWM100TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB168VWM150 is a ultra low IR schottky barrier diode, suitable for general rectification. | |
| RB168VWM150TF is a ultra low IR schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive. | |
| RB168VYM-30FH is standard Schottky Barrier Diode for general rectification. | |
| RB168VYM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168VYM-60FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168VYM100FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB168VYM150FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB205T-40NZ is low IR schottky barrier diode for switching power supply. | |
| RB205T-60NZ is low IR schottky barrier diode for switching power supply. | |
| RB205T-90NZ is low IR schottky barrier diode for switching power supply. | |
| RB215T-40NZ is low IR schottky barrier diode for switching power supply. | |
| RB215T-60NZ is low IR schottky barrier diode for switching power supply. | |
| RB215T-90NZ is low IR schottky barrier diode for switching power supply. | |
| RB218BM200 is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage... | |
| RB218BM200FH is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage... | |
| RB218NS-30FHTL is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB218NS-30TL is super low IR Schottky Barrier Diode for switching power supply. | |
| RB218NS-40 is Super low IR Schottky Barrier Diode for Switching power supply. | |
| RB218NS-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RB218NS-60 is Super low IR Schottky Barrier Diode for Switching power supply. | |
| RB218NS-60FH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RB218NS100 is Super low IR Schottky Barrier Diode for Switching power supply. | |
| RB218NS100FH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RB218NS150 is Super low IR Schottky Barrier Diode for Switching power supply. | |
| RB218NS150FH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RB218NS200 is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage... | |
| RB218NS200FH is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage... | |
| RB218T-30NZ is super low IR schottky barrier diode for switching power supply. | |
| RB218T-40NZ is super low IR schottky barrier diode for switching power supply. | |
| RB218T-60NZ is super low IR schottky barrier diode for switching power supply. | |
| RB218T100NZ is super low IR schottky barrier diode for switching power supply. | |
| RB218T150NZ is super low IR schottky barrier diode for switching power supply. | |
| RB225T-40NZ is low IR schottky barrier diode for switching power supply. | |
| RB225T-60NZ is low IR schottky barrier diode for switching power supply. | |
| RB228NS-30 is super low IR Schottky Barrier Diode for switching power supply. | |
| RB228NS-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB228NS-40 is Super low IR Schottky Barrier Diode for Switching power supply. | |
| RB228NS-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RB228NS-60 is Super low IR Schottky Barrier Diode for Switching power supply. | |
| RB228NS-60FH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RB228NS150 is Schottky Barrier Diode for switching power supply. | |
| RB228NS150FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB228T-30NZ is super low IR schottky barrier diode for switching power supply. | |
| RB228T-40NZ is super low IR schottky barrier diode for switching power supply. | |
| RB228T-60NZ is super low IR schottky barrier diode for switching power supply. | |
| RB228T100NZ is super low IR and high reliability Automotive schottky barrier diode for switching power supply. | |
| RB228T150NZ is super low IR schottky barrier diode for switching power supply. | |
| RB238NS-30 is super low IR Schottky Barrier Diode for switching power supply. | |
| RB238NS-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB238NS-40 is super low IR Schottky Barrier Diode for switching power supply. | |
| RB238NS-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB238NS-60 is super low IR Schottky Barrier Diode for switching power supply. | |
| RB238NS-60FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply. | |
| RB238NS100 is Standard Schottky Barrier Diode . | |
| RB238NS100FH is high reliability Schottky Barrier Diode for switching power supply. | |
| RB238NS150 is Standard Schottky Barrier Diode for switching power supply. AEC-Q101 qualified. | |
| RB238NS150 is Standard Schottky Barrier Diode for switching power supply. | |
| RB238T-30NZ is super low IR schottky barrier diode for switching power supply. | |
| RB238T-40NZ is super low IR schottky barrier diode for switching power supply. | |
| RB238T-60NZ is super low IR schottky barrier diode for switching power supply. | |
| RB238T100NZ is super low IR schottky barrier diode for switching power supply. | |
| RB238T150NZ is super low IR schottky barrier diode for switching power supply. | |
| RB298NS100 is Super low IR Schottky Barrier Diode for Switching power supply. | |
| RB298NS100FH is the high reliability Automotive Schottky Barrier Diode, suitable for Switching power supply. | |
| RB298T100NZ is super low IR schottky barrier diode for switching power supply. | |
| RB400VAM-50 is standard Schottky Barrier Diode for general rectification. | |
| RB400VYM-50FHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB411VAM-50 is Schottky Barrier Diode for general rectification. | |
| RB450UM is Schottky Barrier Diode for general rectification. | |
| RB451UM is Schottky Barrier Diode for general rectification. | |
| RB461FM is a high reliability schottky barrier diode, suitable for general rectification. | |
| RB461FMFH is a high reliability automotive schottky barrier diode, suitable for general rectification. | |
| RB500SM-30 is Schottky Barrier Diode for general rectification. | |
| RB500SM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB500VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB500VM-40FH is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB501SM-30 is Standard Schottky Barrier Diode for general rectification. | |
| RB501SM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB508FM-40AFH is a ultra low IR schottky barrier diode, suitable for small current rectification. This is a highly reliable product for automotive. | |
| RB508FM-40CFH is a ultra low IR schottky barrier diode, suitable for small current rectification. This is a highly reliable product for automotive. | |
| RB508FM-40FH is a ultra low IR schottky barrier diode, suitable for small current rectification. This is a highly reliable product for automotive. | |
| RB508FM-40SFH is a ultra low IR schottky barrier diode, suitable for small current rectification. This is a highly reliable product for automotive. | |
| RB510SM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB510SM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB510SM-40FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB510VM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB510VM-30FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB510VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB511SM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB511SM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB511VM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB511VM-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520CM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520CM-40 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520CM-60 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520HS-30 is 0603-size Schottky Barrier Diode ideal for high density applications such as smartphones and other portable devices. | |
| RB520VM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520VM-30FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520VM-40 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520VM-40FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521CM-30 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521SM-60 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521SM-60FH is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521VM-30 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521VM-30FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521VM-40FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB522ES-30 is Schottky Barrier Diode which is packaged in the ultra small package[DSN0603-2(02 01-size)]. | |
| RB522FS-30 is 01005(0402)-size Schottky Barrier Diode ideal for high density applications such as smartphones and other portable devices. | |
| RB530CM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB530CM-40 is Low VF Schottky Barrier Diode for general rectification. | |
| RB530CM-60 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB530SM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB530SM-30FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB530SM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB530SM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. | |
| RB530VM-40 is Schottky Barrier Diode for small current rectification. | |
| RB530VM-40FH is low IR high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531CM-30 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB531CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531SM-30 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB531SM-30FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531SM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531VM-30 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531VM-40 is Schottky Barrier Diode for small current rectification. | |
| RB532HS-30 is 0603-size Schottky Barrier Diode ideal for high density applications such as smartphones and other portable devices. | |
| RB540SM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB540VM-30 is Standard Schottky Barrier Diode for general rectification. | |
| RB540VM-40 is Standard Schottky Barrier Diode for general rectification. | |
| RB541SM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB541VM-30 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB541VM-40 is Standard Schottky Barrier Diode for general rectification. | |
| RB548WM is Schottky Barrier Diode for general rectification. | |
| RB550VAM-30 is Standard Schottky Barrier Diode for general rectification. | |
| RB550VM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB550VM-30FH is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB550VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB550VYM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB551VM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB551VM-40FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB552EA is a schottky barrier diode with low VF for general rectification. | |
| RB552EAFH is a schottky barrier diode for general rectification. It is a highly reliable product for automotive. | |
| RB557WM is Schottky Barrier Diode for general rectification. | |
| RB558VAM150 is super low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB558WM is Super Low VF Schottky Barrier Diode for small current rectification. | |
| RB560VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB560VM-40FH is a schottky barrier diode for general rectification. It is a highly reliable product for automotive. | |
| RB561VM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB578VAM100 is Standard Schottky Barrier Diode for general rectification. | |
| RB578VYM100FHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB706UM-40 is Schottky Barrier Diode for High Speed switching. | |
| RB706WM-40 is Super low IR Schottky Barrier Diode for high speed switching. | |
| RB715FM-40 is a ultra low VF schottky barrier diode, suitable for high speed switching. This is a highly reliable product. | |
| RB715FM-40FH is a ultra low VF schottky barrier diode, suitable for high speed switching. This is a highly reliable product for automotive. | |
| RB715UM is Schottky Barrier Diode for High Speed switching. | |
| RB715WM is Schottky Barrier Diode for High Speed switching. | |
| ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. | |
| ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics. | |
| ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. |
| << Prev | Next >> |