RFS30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring ultra high speed trr and soft recovery. Ideal for general rectification applications and PFC (continuous current mode) applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | RFS30TZ6S |
| Product Name | 650V 30A, TO-247-2L, Ultra Soft Recovery Type, Ultra Fast Recovery Diode |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | TO-247; TO-247GE-2L_Diode |
| Pin Count | 2 |