RFNL10BGE6S is the silicon epitaxial planar type Fast Recovery Diode with ultra low forward voltage and low switching loss, suitable for general rectification or PFC (DCM : Discontinuous Current Mode).
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | RFNL10BGE6S |
| Product Name | 600V 10A, TO-252, Single Super Fast Recovery Diode |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | TO-252GE_Diode |
| Pin Count | 3 |