ROHM Semiconductor GmbH Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Developed small package complex TR with ZD. This realize simplification of monitoring device for power supply voltage. | |
| Low forward voltage, negligible recovery time/current. Suitable for switch mode power supply, uninterruptible power supply, solar inverter, etc. | |
| ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. | |
| ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. | |
| RSX078BM2S is a ultra low IR schottky barrier diode, suitable for Switching power supply. | |
| RSX078BM2SFH is a ultra low IR schottky barrier diode, suitable for Switching power supply. It is a highly reliable product for automotive. | |
| RSX088LAP2S is a ultra low IR schottky barrier diode, suitable for Switching power supply. | |
| RSX101MM-30 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RSX101MM-30TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RSX101VAM30 is Low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX101VYM30FH is Low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX201LAM30 is a schottky barrier diode with low VF and Low IR, suitable for general rectification. | |
| RSX201LAM30TF is a schottky barrier diode with low VF and Low IR, suitable for general rectification. It is a highly reliable product for automotive. | |
| RSX201VAM30 is low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX201VYM30FHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RSX205LAM30 is a schottky barrier diode with low VF and Low IR, suitable for general rectification. | |
| RSX205LAM30TF is a schottky barrier diode with low VF and Low IR, suitable for general rectification. It is a highly reliable product for automotive. | |
| RSX301LAM30 is a schottky barrier diode with low VF and Low IR, suitable for general rectification. | |
| RSX301LAM30TF is a schottky barrier diode with low VF and Low IR, suitable for general rectification. It is a highly reliable product for automotive. | |
| RSX501LAM20 is a schottky barrier diode with low VF and Low IR, suitable for general rectification. | |
| Shorter recovery time, enabling high-speed switching. Suitable for PV power conditioner, PFC circuit in switching power supplies. | |
| Shorter recovery time, enabling high-speed switching. | |
| SMF10V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF10VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF11V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF11VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF12V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF12VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF13V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF13VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF14V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF14VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF15V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF15VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF16V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF16VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF17V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF17VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF18V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF18VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF20V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF20VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF22V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF22VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF24V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF24VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF26V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF26VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF28V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF28VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF30V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF30VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF33V is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF33VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF5V0 is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF5V0TF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF6V0 is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF6V0TF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF6V5 is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF6V5TF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF7V0 is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF7V0TF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF7V5 is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF7V5TF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF8V0 is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF8V0TF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| SMF9V0 is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| SMF9V0TF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| STZU6.2N is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| Switching loss reduced, enabling high-speed switching . (2-pin package) | |
| Switching loss reduced, enabling high-speed switching . (3-pin package) | |
| Switching loss reduced, enabling high-speed switching . (4-pin package) | |
| Switching loss reduced, enabling high-speed switching . (Surface mount package) | |
| TDZV10 is small mold type zener diode for voltage regulation. | |
| TDZV11 is small mold type zener diode for voltage regulation. | |
| TDZV12 is small mold type zener diode for voltage regulation. | |
| TDZV13 is small mold type zener diode for voltage regulation. | |
| TDZV15 is small mold type zener diode for voltage regulation. | |
| TDZV16 is small mold type zener diode for voltage regulation. | |
| TDZV18 is small mold type zener diode for voltage regulation. | |
| TDZV20 is small mold type zener diode for voltage regulation. | |
| TDZV22 is small mold type zener diode for voltage regulation. | |
| TDZV24 is small mold type zener diode for voltage regulation. | |
| TDZV27 is small mold type zener diode for voltage regulation. | |
| TDZV30 is small mold type zener diode for voltage regulation. | |
| TDZV5.1 is small mold type zener diode for voltage regulation. | |
| TDZV5.6 is small mold type zener diode for voltage regulation. | |
| TDZV6.2 is small mold type zener diode for voltage regulation. | |
| TDZV6.8 is small mold type zener diode for voltage regulation. | |
| TDZV7.5 is small mold type zener diode for voltage regulation. | |
| TDZV8.2 is small mold type zener diode for voltage regulation. | |
| TDZV9.1 is small mold type zener diode for voltage regulation. | |
| TFZV10B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV11B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV12B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV13B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV15B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV16B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV18B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV2.0B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV2.2B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV2.4B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV2.7B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV20B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV22B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV24B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV27B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV3.0B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV3.3B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV3.6B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV3.9B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV30B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV33B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV36B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV39B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV4.3B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV4.7B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV5.1B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV5.6B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV6.2B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV6.8B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV7.5B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV8.2B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| TFZV9.1B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| The UDZLVFH series are comprised in Zener voltages ranging from 51V to 150V. They are also AEC-Q101 compliant and provide superior surge resistance for greater reliability, making them suitable for... | |
| UDZLV100 is Zener Diode for voltage regulation. | |
| UDZLV110 is Zener Diode for voltage regulation. | |
| UDZLV120 is Zener Diode for voltage regulation. | |
| UDZLV130 is Zener Diode for voltage regulation. | |
| UDZLV150 is Zener Diode for voltage regulation. | |
| UDZLV51 is Zener Diode for voltage regulation. | |
| UDZLV56 is Zener Diode for voltage regulation. | |
| UDZLV62 is Zener Diode for voltage regulation. | |
| UDZLV68 is Zener Diode for voltage regulation. | |
| UDZLV75 is Zener Diode for voltage regulation. | |
| UDZLV82 is Zener Diode for voltage regulation. | |
| UDZLV91 is Zener Diode for voltage regulation. | |
| UDZUV5.6B is a TVS diode which is ideal for ESD protection in electronic devices. This high surge resistance provide superior protection. | |
| UDZUVFH5.6B is a TVS diode which is ideal for ESD protection in electronic devices. This high surge resistance provide superior protection. This product complies with automotive qualified (AEC-Q101 Qualified). | |
| UFZV10B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV11B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV12B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV13B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV15B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV16B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV18B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV20B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV22B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV24B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV27B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV3.6B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV3.9B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV30B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV33B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV36B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV39B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV4.3B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV4.7B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV5.1B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV5.6B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV6.2B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV6.8B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV7.5B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV8.2B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZV9.1B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. | |
| UFZVFH10B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH11B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH12B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH13B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH15B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH16B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH18B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH20B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH22B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH24B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH27B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH30B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH33B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH36B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH39B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH4.7B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH5.1B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH5.6B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH6.2B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH6.8B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH7.5B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH8.2B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UFZVFH9.1B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation. It is a highly reliable product for automotive. | |
| UMZ12NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| UMZ16NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| UMZ18NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| UMZ27NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| UMZ30NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| UMZ36NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| UMZ5.1NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| UMZ6.8NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| UMZ8.2NUM is a Transient Voltage Suppressor with small mold package, suitable for Surge Protection. | |
| VS100VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS100VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS10VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS10VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS110VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS110VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS11VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS11VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS11VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS11VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS12VBA1HS is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS12VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS12VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS12VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS12VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS12VUD1HS is a TVS diode that is extremely small 0603-size (0201 inch) but has high ESD immunity and transient current capability. Ideal for ESD protection of wireless earphones and headsets,... | |
| VS130VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS130VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS13VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS13VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS13VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS13VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS14VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS14VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS15VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS15VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS15VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS15VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS15VUD1HS is a TVS diode that is extremely small 0603-size (0201 inch) but has high ESD immunity and transient current capability. Ideal for ESD protection of wireless earphones and headsets,... | |
| VS16VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS16VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS16VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS16VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS17VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS17VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS17VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS17VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS18VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS18VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS18VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS18VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS20VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS20VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS20VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS20VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS22VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS22VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS22VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS22VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS24VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS24VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS24VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS24VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS26VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS26VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS26VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS26VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS28VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS28VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS30VUA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS30VUA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS30VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS30VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS33VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS33VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS36VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS36VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS3V3BA1ESis the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS3V3BA1FS is the TVS diode which is ideal for I/F protection in electronic devices and 01005(0402)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS3V3BB1ES is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS3V3BB1FS is the TVS diode which is ideal for I/F protection in electronic devices and 01005(0402)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS3V3BC1HS is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS3V3BL1HS is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS3V3BN1HS is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS3V3BT1FS is the TVS diode which is ideal for I/F protection in electronic devices and 01005(0402)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS40VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS40VUA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS43VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS43VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS48VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS48VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS4V5BU1QS is the TVS diode which is ideal for I/F protection in electronic devices and 0402(1006)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS4V8BU1AR is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS54VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS54VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS58VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS58VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS5V0BA1ES is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS5V0BA1FS is the TVS diode which is ideal for I/F protection in electronic devices and 01005(0402)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS5V0BB1ES is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS5V0BB1FS is the TVS diode which is ideal for I/F protection in electronic devices and 01005(0402)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS5V0BC1ES is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS5V0BL1HS is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS5V0BL1QS is the TVS diode which is ideal for I/F protection in electronic devices and 0402(1006)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS5V0BN1HS is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS5V0UA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS5V0UA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS5V0UA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS5V0UA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS64VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS64VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS6V0UA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS6V0UA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS6V0UA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS6V0UA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS6V3UC1QS is the TVS diode which is ideal for I/F protection in electronic devices and 0402(1006)-size. Low clamping voltage and high surge resistance provide superior protection. | |
| VS6V5UA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS6V5UA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS70VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS70VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS78VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS78VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS7V0UA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS7V0UA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS7V0UD1HS is a TVS diode that is extremely small 0603-size (0201 inch) but has high ESD immunity and transient current capability. Ideal for ESD protection of wireless earphones and headsets,... | |
| VS7V5UA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS7V5UA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS85VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS85VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS8V0UA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS8V0UA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS90VLNVWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS90VLNVWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS9V0UA1LAM is a transient voltage suppressor with small mold package, suitable for surge protection. | |
| VS9V0UA1LAMTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive. | |
| VS9V0UA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable... | |
| VS9V0UA1VWMTF is high reliability TVS Diode which is AEC-Q101 qualified, for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| VS9V0UD1HS is a TVS diode that is extremely small 0603-size (0201 inch) but has high ESD immunity and transient current capability. Ideal for ESD protection of wireless earphones and headsets,... | |
| YDZVFH13 is high reliability Automotive Zener Diode for voltage regulation. | |
| YDZVFH15 is high reliability Automotive Zener Diode for voltage regulation. | |
| YDZVFH16 is high reliability Automotive Zener Diode for voltage regulation. | |
| YDZVFH18 is high reliability Automotive Zener Diode for voltage regulation. | |
| YDZVFH20 is high reliability Automotive Zener Diode for voltage regulation. | |
| YDZVFH22 is high reliability Automotive Zener Diode for voltage regulation. | |
| YDZVFH24 is high reliability Automotive Zener Diode for voltage regulation. | |
| YDZVFH27 is high reliability Automotive Zener Diode for voltage regulation. | |
| YFZVFH10B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH11B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH12B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH13B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH15B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH16B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH18B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH20B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH22B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH24B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter | |
| YFZVFH27B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter |
| << Prev | Next >> |