ROHM Semiconductor GmbH 3600W High Power TVS RSDT27NS

Description
RSDT27NS is a unidirectional transient voltage suppressor that protects sensitive electronic equipments against surges below 3600W (tp = 10 / 1000us).
Datasheet
Description
RSDT27NS is a unidirectional transient voltage suppressor that protects sensitive electronic equipments against surges below 3600W (tp = 10 / 1000us).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3600W High Power TVS - RSDT27NS - ROHM Semiconductor GmbH
Willich, Germany
3600W High Power TVS
RSDT27NS
3600W High Power TVS RSDT27NS
RSDT27NS is a unidirectional transient voltage suppressor that protects sensitive electronic equipments against surges below 3600W (tp = 10 / 1000us).

RSDT27NS is a unidirectional transient voltage suppressor that protects sensitive electronic equipments against surges below 3600W (tp = 10 / 1000us).

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Diodes
Product Number RSDT27NS
Product Name 3600W High Power TVS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1219564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4472 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 71 mA
IR 0.0500 mA
View Details
100V 250MW SOT23 Diode and Rectifier - 284-SMP1321-007LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers