40V, 5A, TO-277GE, Low VF SBD for Automotive
RBR5RSM40BTFRBR5RSM40BTF is a Schottky barrier diode designed for automotive applications, featuring a maximum repetitive peak reverse voltage of 40V and a continuous forward current rating of 5A. The diode has a low forward voltage drop, with typical values ranging from 0.45V to 0.53V at 5A. It can handle a peak forward surge current of up to 100A. The device is AEC-Q101 qualified, ensuring high reliability for automotive use. It is packaged in a TO-277GE format, with a total of 4000 pieces per reel, making it suitable for automated assembly processes. The operating junction temperature can reach up to 150°C, and it has a thermal resistance from junction to case of 3.0°C/W. This diode is suitable for general rectification applications, providing engineers with a reliable component for their designs.
40V, 5A, TO-277GE, Low VF SBD for Automotive
RBR5RSM40BTFRBR5RSM40BTF is a low VF schottky barrier diode, suitable for general rectification. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Diodes |
| Product Number | RBR5RSM40BTF |
| Product Name | 40V, 5A, TO-277GE, Low VF SBD for Automotive |
| RoHS Compliant | RoHS |