Vishay Intertechnology, Inc. Single Diodes S07M-M-18

Description
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S07M-M-18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S07M-M-18-ND
Single Diodes S07M-M-18-ND
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diode and Rectifier - 280-S07M-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-S07M-M-18
Diode and Rectifier 280-S07M-M-18
SWITCHING DIODE GENPURP SMF DO219-E3-M Product overview: S07M-M-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07M-M-18 can be used for catalog matching and distributor lookup.

SWITCHING DIODE GENPURP SMF DO219-E3-M Product overview: S07M-M-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07M-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281359-S07M-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281359-S07M-M-18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281359-S07M-M-18
Win Source Part Number: 1281359-S07M-M-18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 50,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S07

Win Source Part Number: 1281359-S07M-M-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 50,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S07

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S07M-M-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S07M-M-18
Discrete Semiconductor Products - Diodes - Rectifiers S07M-M-18
DIODE GEN PURP 1KV 700MA DO219AB

DIODE GEN PURP 1KV 700MA DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S07M-M-18
Rectifiers S07M-M-18
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S07M-M-18-ND 280-S07M-M-18 1281359-S07M-M-18 S07M-M-18 S07M-M-18
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-219AB-2
RoHS Compliant RoHS
IO 0.7000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data