Diode Standard 400V 10A Surface Mount SMC (DO-214AB)
DIODE GEN PURP 400V 10A SMC Product overview: S10GL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10GL-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368259-S10GL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Base Product Number: S10G
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 10A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Rectifiers 10A 400Vr 280Vrms 400V 200A 1.2V 10uA
DIODE GEN PURP 400V 10A SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | S10GL-TP-ND | 280-S10GL-TP | 1368259-S10GL-TP | S10GL-TP | S10GL-TP |
| Product Name | Single Diodes | 400V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | DO-214AB-2 | |||
| RoHS Compliant | RoHS |