DIODE GP 800V 1.2A SOD123HE
Rectifiers 1A, 800V, GP FAST RECOVERY
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | RS1KLSHRVG | RS1KLSHRVG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | SOD-123 | Sub SMA-2 |