The 1281668-S1A-M3/5AT is a surface-mount glass passivated rectifier diode packaged in the SMA (DO-214AC) format. It has a maximum average forward rectified current of 1.0 A and is rated for a maximum reverse voltage of 50 V. The diode features a low forward voltage drop of 1.1 V at 1 A and a low reverse leakage current of 1.0 OºA at 25 °C. It is designed for general-purpose rectification applications, including power supplies, inverters, and converters, making it suitable for consumer, automotive, and telecommunication uses. The device is AEC-Q101 qualified, indicating its reliability for automotive applications, and it meets MSL level 1 standards for soldering processes. The operating temperature range is from -55 °C to +175 °C, allowing for versatility in various environments. The diode also exhibits a typical reverse recovery time of 1.8 Oºs and a junction capacitance of 12 pF at 4 V and 1 MHz. The product is available in tape and reel packaging, with a standard quantity of 7,500 units per reel, facilitating automated placement in manufacturing processes.
Win Source Part Number: 1281668-S1A-M3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1A
Diode Switching 50V 1A 2-Pin SMA T/R Product overview: S1A-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-M3/5AT can be used for catalog matching and distributor lookup.
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 50V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1281668-S1A-M3/5AT | 280-S1A-M3/5AT | S1A-M3/5AT-ND | S1A-M3/5AT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 50V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 50 volts | |||
| IR | 1.00E-3 mA | |||
| trr | 1800 ns |