Micro Commercial Components Corp. Single Diodes S1B-TP

Description
Diode Standard 100V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1B-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1B-TP-ND
Single Diodes S1B-TP-ND
Diode Standard 100V 1A Surface Mount DO-214AA, HSMB

Diode Standard 100V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282369-S1B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282369-S1B-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282369-S1B-TP
Win Source Part Number: 1282369-S1B-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA, HSMB ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co

Win Source Part Number: 1282369-S1B-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1B-TP
Discrete Semiconductor Products - Diodes - Rectifiers S1B-TP
DIODE GP 100V 1A DO214AA HSMB

DIODE GP 100V 1A DO214AA HSMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number S1B-TP-ND 1282369-S1B-TP S1B-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Rectifier Diodes, Type SBD - Model: YG875C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 120 volts
View Details
High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diode - FX1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details