Manufacturer: Rectron USA
Win Source Part Number: 892371-RS2505M-C-LV
Operating Temperature Range: 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole RS-25M
Package: Tube
Package: 4-SIP, RS-25M
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: RS-25M
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Bridge Rectifiers 25A, 600V low VF bridge
BDGE RCT GLASS 600V LV 25A RS25M
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 892371-RS2505M-C-LV | RS2505M-C-LV | RS2505M-C-LV |
| Product Name | Bridge Rectifiers - RS2505M-C-LV | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 600 V Through Hole RS-25M |