Vishay Intertechnology, Inc. 400V 3A Diode and Rectifier RS3G/7T

Description
DIODE GEN PURP 400V 3A DO214AB Product overview: RS3G/7T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3G/7T can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 400V 3A DO214AB Product overview: RS3G/7T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3G/7T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400V 3A Diode and Rectifier - 280-RS3G/7T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-RS3G/7T
400V 3A Diode and Rectifier 280-RS3G/7T
DIODE GEN PURP 400V 3A DO214AB Product overview: RS3G/7T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3G/7T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A DO214AB Product overview: RS3G/7T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3G/7T can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RS3G/7T - 793378-RS3G/7T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS3G/7T
793378-RS3G/7T
Diodes, Rectifiers - Single - RS3G/7T 793378-RS3G/7T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793378-RS3G/7T Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AB, SMC Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: RS3G Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AB, (SMC) Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 2.5A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): FRS3G; FR3G-T3; RS3G M6G; RS3G; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793378-RS3G/7T
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 44pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: RS3G
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AB, (SMC)
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 2.5A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FRS3G; FR3G-T3; RS3G M6G; RS3G;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RS3G/7T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS3G/7T
Discrete Semiconductor Products - Diodes - Rectifiers RS3G/7T
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-RS3G/7T 793378-RS3G/7T RS3G/7T
Product Name 400V 3A Diode and Rectifier Diodes, Rectifiers - Single - RS3G/7T Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data