Micro Commercial Components Corp. Single Diodes S10AL-TP

Description
Diode Standard 50V 10A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Standard 50V 10A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S10AL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S10AL-TPMSCT-ND
Single Diodes S10AL-TPMSCT-ND
Diode Standard 50V 10A Surface Mount SMC (DO-214AB)

Diode Standard 50V 10A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S10AL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S10AL-TPMSDKR-ND
Single Diodes S10AL-TPMSDKR-ND
Diode Standard 50V 10A Surface Mount SMC (DO-214AB)

Diode Standard 50V 10A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S10AL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S10AL-TPMSTR-ND
Single Diodes S10AL-TPMSTR-ND
Diode Standard 50V 10A Surface Mount SMC (DO-214AB)

Diode Standard 50V 10A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282428-S10AL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282428-S10AL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282428-S10AL-TP
Win Source Part Number: 1282428-S10AL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: S10AL-TPMSDKR,S10AL- TPMSTR,S10AL-TPMSCT, -1142-S10AL-TPCT,-11 42-S10AL-TPDKR,-1142 -S10AL-TPTR Base Product Number: S10A

Win Source Part Number: 1282428-S10AL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S10AL-TPMSDKR,S10AL-TPMSTR,S10AL-TPMSCT,-1142-S10AL-TPCT,-1142-S10AL-TPDKR,-1142-S10AL-TPTR
Base Product Number: S10A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S10AL-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S10AL-TP
Discrete Semiconductor Products - Diodes - Rectifiers S10AL-TP
DIODE GEN PURP 50V 10A SMC

DIODE GEN PURP 50V 10A SMC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S10AL-TP
Rectifiers S10AL-TP
Rectifiers 10A,STANDARDRECOVERY RECTIFIERS,SMC

Rectifiers 10A,STANDARDRECOVERYRECTIFIERS,SMC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number S10AL-TPMSCT-ND 1282428-S10AL-TP S10AL-TP S10AL-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky Diodes & Rectifiers - 7816726 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123f
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 150 volts
View Details