Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
RENESAS ELECTRONICS CORPORATION
RUR3050 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Renesas Electronics Corporation
Discrete Semiconductor Products - Diodes - Rectifiers
RUR3050
Description
DIODE AVALANCHE 500V 30A TO220AC
Acme Chip Technology Co., Limited
Done
Description
DIODE AVALANCHE 500V 30A TO220AC
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RUR3050
Discrete Semiconductor Products - Diodes - Rectifiers
RUR3050
DIODE AVALANCHE 500V 30A TO220AC
DIODE AVALANCHE 500V 30A TO220AC
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
RUR3050
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Diodes, Rectifiers - Arrays - BAV99QCZ
BAV99QCZ
Specs
Diode Type
Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount, Wettable Flank 3-XDFN Exposed Pad
Package
DFN1412D-3
View Details
5
suppliers
Voltage Multipliers, Inc.
Rectifier Assembly
FP150S
Specs
Package
Fat Pack
Life Cycle Stage
Maturity
I
O
1.3 to 2.2 amps
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG868C10R
Specs
Package
TO-220F
I
O
30 amps
V
RRM
100 volts
View Details
Micross Components, Inc.
Rectifier Diode
HR1N4246
Specs
I
FSM
30 amps
I
F
1000 mA
t
rr
2000 ns
View Details