Win Source Part Number: 1009920-MXDA3KP18CA
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tube
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-MXDA3KP18CA
BI-DIRECTIONAL TVS_16L DIP ROHS COMPLIANT: YES
BI-DIRECTIONAL TVS_16L DIP
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1009920-MXDA3KP18CA | 31AK8483 | MXDA3KP18CA |
| Product Name | Circuit Protection - TVS - Diodes | Bi-Directional Tvs_16L Dip Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| Package | Surface Mount | ||
| Peak Pulse Power | 3000 watts |