ams PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1383-BWLT-AD AS1383-BWLT-AD

Description
Manufacturer: ams Win Source Part Number: 861840-AS1383-BWLT-A D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 200mA 6-UFBGA, WLCSP Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.17x0.77) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Other Part Number: 501260010, 961-AS1383-BWLT-ADTR
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 861840-AS1383-BWLT-A D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 200mA 6-UFBGA, WLCSP Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.17x0.77) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Other Part Number: 501260010, 961-AS1383-BWLT-ADTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1383-BWLT-AD - 861840-AS1383-BWLT-AD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1383-BWLT-AD
861840-AS1383-BWLT-AD
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1383-BWLT-AD 861840-AS1383-BWLT-AD
Manufacturer: ams Win Source Part Number: 861840-AS1383-BWLT-A D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 200mA 6-UFBGA, WLCSP Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.17x0.77) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Other Part Number: 501260010, 961-AS1383-BWLT-ADTR

Manufacturer: ams
Win Source Part Number: 861840-AS1383-BWLT-AD
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 200mA 6-UFBGA, WLCSP
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.17x0.77)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Other Part Number: 501260010, 961-AS1383-BWLT-ADTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 861840-AS1383-BWLT-AD
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1383-BWLT-AD
Package Type Other; 6-WLCSP (1.17x0.77)
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details