ams PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-30 AS1310-BTDT-30

Description
Manufacturer: ams Win Source Part Number: 1147241-AS1310-BTDT- 30 Manufacturer Homepage: www.ams.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 1147241-AS1310-BTDT- 30 Manufacturer Homepage: www.ams.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-30 - 1147241-AS1310-BTDT-30 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-30
1147241-AS1310-BTDT-30
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-30 1147241-AS1310-BTDT-30
Manufacturer: ams Win Source Part Number: 1147241-AS1310-BTDT- 30 Manufacturer Homepage: www.ams.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 1147241-AS1310-BTDT-30
Manufacturer Homepage: www.ams.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1147241-AS1310-BTDT-30
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-30
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1900111P - RS Components, Ltd.
Specs
IOUT 0.4200 amps
Efficiency 90 %
View Details
Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details