ams PMIC - PMIC - Voltage Regulators - Linear - AS1375-BTDT-30 AS1375-BTDT-30

Description
Manufacturer: ams Win Source Part Number: 861837-AS1375-BTDT-3 0 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-TDFN (2x2) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1375-BTDT-30CT, AS1375-BTDT-30 MLPD6 LF T&R, AS1375-BTDT-30TR, AS1375-BTDT-30DKR, 181020008, AS1375-BTDT-30-ND
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861837-AS1375-BTDT-3 0 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-TDFN (2x2) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1375-BTDT-30CT, AS1375-BTDT-30 MLPD6 LF T&R, AS1375-BTDT-30TR, AS1375-BTDT-30DKR, 181020008, AS1375-BTDT-30-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1375-BTDT-30 - 861837-AS1375-BTDT-30 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1375-BTDT-30
861837-AS1375-BTDT-30
PMIC - PMIC - Voltage Regulators - Linear - AS1375-BTDT-30 861837-AS1375-BTDT-30
Manufacturer: ams Win Source Part Number: 861837-AS1375-BTDT-3 0 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-TDFN (2x2) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1375-BTDT-30CT, AS1375-BTDT-30 MLPD6 LF T&R, AS1375-BTDT-30TR, AS1375-BTDT-30DKR, 181020008, AS1375-BTDT-30-ND

Manufacturer: ams
Win Source Part Number: 861837-AS1375-BTDT-30
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-TDFN (2x2)
Package: Reel - TR
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1375-BTDT-30CT, AS1375-BTDT-30 MLPD6 LF T&R, AS1375-BTDT-30TR, AS1375-BTDT-30DKR, 181020008, AS1375-BTDT-30-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 861837-AS1375-BTDT-30
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1375-BTDT-30
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5976GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25171QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details