ams PMIC - PMIC - Voltage Regulators - Linear - AS1351 AS1351

Description
Manufacturer: ams Win Source Part Number: 861826-AS1351 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 2 Output 200mA, 200mA 12-QFN (3x3) Package: Reel - TR Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1351-TTR-ND, AS1351-T, AS1351-T-ND, AS1351-TTR, AS1351T, AS1351-TDKR-ND, AS1351CT, AS1351DKR, AS1351TR, AS1351-TCT-ND, AS1351-TDKR, AS1351-TCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861826-AS1351 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 2 Output 200mA, 200mA 12-QFN (3x3) Package: Reel - TR Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1351-TTR-ND, AS1351-T, AS1351-T-ND, AS1351-TTR, AS1351T, AS1351-TDKR-ND, AS1351CT, AS1351DKR, AS1351TR, AS1351-TCT-ND, AS1351-TDKR, AS1351-TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1351 - 861826-AS1351 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1351
861826-AS1351
PMIC - PMIC - Voltage Regulators - Linear - AS1351 861826-AS1351
Manufacturer: ams Win Source Part Number: 861826-AS1351 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 2 Output 200mA, 200mA 12-QFN (3x3) Package: Reel - TR Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1351-TTR-ND, AS1351-T, AS1351-T-ND, AS1351-TTR, AS1351T, AS1351-TDKR-ND, AS1351CT, AS1351DKR, AS1351TR, AS1351-TCT-ND, AS1351-TDKR, AS1351-TCT

Manufacturer: ams
Win Source Part Number: 861826-AS1351
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Programmable 2 Output 200mA, 200mA 12-QFN (3x3)
Package: Reel - TR
Package: 12-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1351-TTR-ND, AS1351-T, AS1351-T-ND, AS1351-TTR, AS1351T, AS1351-TDKR-ND, AS1351CT, AS1351DKR, AS1351TR, AS1351-TCT-ND, AS1351-TDKR, AS1351-TCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 861826-AS1351
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1351
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 - 910532-ADM7150ARDZ-3.0-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7513049 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details