Win Source Part Number: 1106853-AS13985F30-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 250 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 5-UFBGA, WLCSP
Supplier Device Package: 5-WLCSP (1.34x0.97)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AS13985F-30-T; AS13985F30T;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 130 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: AS13985F-30-TTR,AS13
Product Status: Obsolete
Voltage Dropout (Max): 0.1V @ 150mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1106853-AS13985F30-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; Tape & Reel |