ams PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345C-BTDT-AD AS1345C-BTDT-AD

Description
Manufacturer: ams Win Source Part Number: 807398-AS1345C-BTDT- AD Packaging: Reel Mounting Style: SMD Current - Output: 1A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5V Maximum Output Voltage: 18V Manufacturer Package: 8-UFDFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 807398-AS1345C-BTDT- AD Packaging: Reel Mounting Style: SMD Current - Output: 1A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5V Maximum Output Voltage: 18V Manufacturer Package: 8-UFDFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345C-BTDT-AD - 807398-AS1345C-BTDT-AD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345C-BTDT-AD
807398-AS1345C-BTDT-AD
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345C-BTDT-AD 807398-AS1345C-BTDT-AD
Manufacturer: ams Win Source Part Number: 807398-AS1345C-BTDT- AD Packaging: Reel Mounting Style: SMD Current - Output: 1A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5V Maximum Output Voltage: 18V Manufacturer Package: 8-UFDFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: ams
Win Source Part Number: 807398-AS1345C-BTDT-AD
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 2.9V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5V
Maximum Output Voltage: 18V
Manufacturer Package: 8-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 807398-AS1345C-BTDT-AD
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345C-BTDT-AD
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-UFDFN
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 448-CYPET121XQMA1-ND - DigiKey
Specs
Package Type DIP; Other; "4-DIP (0.315"", 8.00mm)"
View Details
Switching Regulators - 7869991P - RS Components, Ltd.
Specs
IOUT 4 amps
Efficiency 90 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details