The AS1364 is a single 1A linear voltage regulator with 35uA quiescent current. The devide operates off 2V to 5.5V input and generates an output voltage between 1.2V and 5V.
| ams | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | AS1364 |
| Product Name | AS1364 Linear Regulator. 1A ultra-low dropout linear regulator |
| Regulator Type | Low Dropout |
| Package Type | Other; TDFN-8 (3x3) |
| Output Voltage | 1.2 to 5.3 volts |
| IOUT | 1 amps |