ams PMIC - PMIC - Voltage Regulators - Linear - AS1376-BTDT-12 AS1376-BTDT-12

Description
Manufacturer: ams Win Source Part Number: 861838-AS1376-BTDT-1 2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-TDFN (2x2) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1376-BTDT-12CT, AS1376-BTDT-12TR, AS1376BTDT12, AS1376-BTDT-12DKR, 183680006
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861838-AS1376-BTDT-1 2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-TDFN (2x2) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1376-BTDT-12CT, AS1376-BTDT-12TR, AS1376BTDT12, AS1376-BTDT-12DKR, 183680006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1376-BTDT-12 - 861838-AS1376-BTDT-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1376-BTDT-12
861838-AS1376-BTDT-12
PMIC - PMIC - Voltage Regulators - Linear - AS1376-BTDT-12 861838-AS1376-BTDT-12
Manufacturer: ams Win Source Part Number: 861838-AS1376-BTDT-1 2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-TDFN (2x2) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1376-BTDT-12CT, AS1376-BTDT-12TR, AS1376BTDT12, AS1376-BTDT-12DKR, 183680006

Manufacturer: ams
Win Source Part Number: 861838-AS1376-BTDT-12
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-TDFN (2x2)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1376-BTDT-12CT, AS1376-BTDT-12TR, AS1376BTDT12, AS1376-BTDT-12DKR, 183680006

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 861838-AS1376-BTDT-12
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1376-BTDT-12
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
Motor Drivers, Controllers - A4980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details