Manufacturer: ams
Win Source Part Number: 861839-AS1382C-BWLT-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-UFBGA, WLCSP
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.22x0.85)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1382C-BWLT-18DKR, AS1382C-BWLT-18CT, AS1382C-BWLT-18TR, 189560043
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 861839-AS1382C-BWLT-18 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1382C-BWLT-18 |
| Package Type | Other; 6-WLCSP (1.22x0.85) |