ams PMIC - PMIC - Voltage Regulators - Linear - AS1352-7BC0-T AS1352-7BC0-T

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045997-AS1352-7BC0- T Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 4 Number of Pins: 12 Number of Outputs: 4 Output Current: 200 mA Voltage - Output 1: 2.5 V Voltage - Output 2: 2.9 V Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Case / Package: QFN Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 3 V Dropout Voltage: 200 mV Current - Output 1: 200 mA Current - Output 2: 200 mA
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045997-AS1352-7BC0- T Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 4 Number of Pins: 12 Number of Outputs: 4 Output Current: 200 mA Voltage - Output 1: 2.5 V Voltage - Output 2: 2.9 V Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Case / Package: QFN Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 3 V Dropout Voltage: 200 mV Current - Output 1: 200 mA Current - Output 2: 200 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1352-7BC0-T - 1045997-AS1352-7BC0-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1352-7BC0-T
1045997-AS1352-7BC0-T
PMIC - PMIC - Voltage Regulators - Linear - AS1352-7BC0-T 1045997-AS1352-7BC0-T
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045997-AS1352-7BC0- T Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 4 Number of Pins: 12 Number of Outputs: 4 Output Current: 200 mA Voltage - Output 1: 2.5 V Voltage - Output 2: 2.9 V Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Case / Package: QFN Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 3 V Dropout Voltage: 200 mV Current - Output 1: 200 mA Current - Output 2: 200 mA

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045997-AS1352-7BC0-T
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Regulators: 4
Number of Pins: 12
Number of Outputs: 4
Output Current: 200 mA
Voltage - Output 1: 2.5 V
Voltage - Output 2: 2.9 V
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: QFN
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 3 V
Dropout Voltage: 200 mV
Current - Output 1: 200 mA
Current - Output 2: 200 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1045997-AS1352-7BC0-T
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1352-7BC0-T
Regulator Type Low Dropout
Package Type Other; QFN
Special Features Multiple Outputs
Output Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers