Manufacturer: ams
Win Source Part Number: 1018469-AS1353-26-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.6V @ 150mA (Typ)
Operating Supply Current: 180μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1018469-AS1353-26-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AS1353-26-T |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-5 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |