ams PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345A-BWLT-AD AS1345A-BWLT-AD

Description
Manufacturer: ams Win Source Part Number: 861825-AS1345A-BWLT- AD Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1A (Switch) 8-UFBGA, WLCSP Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.62x0.84) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861825-AS1345A-BWLT- AD Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1A (Switch) 8-UFBGA, WLCSP Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.62x0.84) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345A-BWLT-AD - 861825-AS1345A-BWLT-AD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345A-BWLT-AD
861825-AS1345A-BWLT-AD
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345A-BWLT-AD 861825-AS1345A-BWLT-AD
Manufacturer: ams Win Source Part Number: 861825-AS1345A-BWLT- AD Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1A (Switch) 8-UFBGA, WLCSP Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.62x0.84) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 861825-AS1345A-BWLT-AD
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1A (Switch) 8-UFBGA, WLCSP
Package: Reel - TR
Package: 8-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-WLCSP (1.62x0.84)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 861825-AS1345A-BWLT-AD
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1345A-BWLT-AD
Package Type Other; 8-WLCSP (1.62x0.84)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672719 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8498SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
6 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 - 910600-ADP1173AR-12 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers