The AS1376 is a dual supply rail linear regulator designed to deliver 1A of load current while consuming only 67μA (typ) of ground current. In the typical post regulation application VBIAS is directly connected to the main input supply, (range 2.5V - 5.5V) and VIN is supplied by the output voltage of a host DC-DC Converter (range 0.7V - 4.5V).
| ams | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | AS1376 |
| Product Name | AS1376 Linear Regulator. 1A, Low Input Voltage, Ultra low drop out voltage with Low Quiescent Current LDO |
| Regulator Type | Low Dropout |
| Package Type | Other; WL-CSP-6 TDFN-8 (2x2) |
| Output Voltage | 0.5000 to 3.3 volts |
| IOUT | 1 amps |