ams PMIC - PMIC - Voltage Regulators - Linear - AS1371-BTDT-105 AS1371-BTDT-105

Description
Manufacturer: ams Win Source Part Number: 861836-AS1371-BTDT-1 05 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TDFN (2x2) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1371-BTDT-105DKR, AS1371-BTDT-105CT, AS1371-BTDT-105-ND, AS1371-BTDT-105TR, AS1371BTDT105
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861836-AS1371-BTDT-1 05 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TDFN (2x2) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1371-BTDT-105DKR, AS1371-BTDT-105CT, AS1371-BTDT-105-ND, AS1371-BTDT-105TR, AS1371BTDT105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1371-BTDT-105 - 861836-AS1371-BTDT-105 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1371-BTDT-105
861836-AS1371-BTDT-105
PMIC - PMIC - Voltage Regulators - Linear - AS1371-BTDT-105 861836-AS1371-BTDT-105
Manufacturer: ams Win Source Part Number: 861836-AS1371-BTDT-1 05 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TDFN (2x2) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1371-BTDT-105DKR, AS1371-BTDT-105CT, AS1371-BTDT-105-ND, AS1371-BTDT-105TR, AS1371BTDT105

Manufacturer: ams
Win Source Part Number: 861836-AS1371-BTDT-105
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TDFN (2x2)
Package: Reel - TR
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1371-BTDT-105DKR, AS1371-BTDT-105CT, AS1371-BTDT-105-ND, AS1371-BTDT-105TR, AS1371BTDT105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 861836-AS1371-BTDT-105
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1371-BTDT-105
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR4 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details