ams PMIC - PMIC - Voltage Regulators - Linear - AS1358-BTTT-15 AS1358-BTTT-15

Description
Manufacturer: ams Win Source Part Number: 1018473-AS1358-BTTT- 15 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 90μA PSRR: 92dB to 62dB (1kHz to 100kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018473-AS1358-BTTT- 15 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 90μA PSRR: 92dB to 62dB (1kHz to 100kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1358-BTTT-15 - 1018473-AS1358-BTTT-15 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1358-BTTT-15
1018473-AS1358-BTTT-15
PMIC - PMIC - Voltage Regulators - Linear - AS1358-BTTT-15 1018473-AS1358-BTTT-15
Manufacturer: ams Win Source Part Number: 1018473-AS1358-BTTT- 15 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 90μA PSRR: 92dB to 62dB (1kHz to 100kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: ams
Win Source Part Number: 1018473-AS1358-BTTT-15
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 90μA
PSRR: 92dB to 62dB (1kHz to 100kHz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1018473-AS1358-BTTT-15
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1358-BTTT-15
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Enable
Unlock Full Specs
to access all available technical data