ams PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1323-BTTT-33 AS1323-BTTT-33

Description
Manufacturer: ams Win Source Part Number: 861818-AS1323-BTTT-3 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176240020, AS1323-BTTT-33TR, AS1323-BTTT-33DKR, AS1323-BTTT-33CT, AS1323BTTT33, AS1323-BTTT-33-ND
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861818-AS1323-BTTT-3 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176240020, AS1323-BTTT-33TR, AS1323-BTTT-33DKR, AS1323-BTTT-33CT, AS1323BTTT33, AS1323-BTTT-33-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1323-BTTT-33 - 861818-AS1323-BTTT-33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1323-BTTT-33
861818-AS1323-BTTT-33
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1323-BTTT-33 861818-AS1323-BTTT-33
Manufacturer: ams Win Source Part Number: 861818-AS1323-BTTT-3 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176240020, AS1323-BTTT-33TR, AS1323-BTTT-33DKR, AS1323-BTTT-33CT, AS1323BTTT33, AS1323-BTTT-33-ND

Manufacturer: ams
Win Source Part Number: 861818-AS1323-BTTT-33
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 176240020, AS1323-BTTT-33TR, AS1323-BTTT-33DKR, AS1323-BTTT-33CT, AS1323BTTT33, AS1323-BTTT-33-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 861818-AS1323-BTTT-33
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1323-BTTT-33
Package Type SOT23; Other; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 2.6A/2Mhz Sr Buck W/Cable Drop Comp - A8653KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 276970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; WLCSP-6-P6
IOUT 0.5000 amps
View Details
DC DC Switching Controllers - CHL8225-02CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers