ams PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-18 AS1310-BTDT-18

Description
Manufacturer: ams Win Source Part Number: 861815-AS1310-BTDT-1 8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 320mA (Switch) 8-UFDFN Exposed Pad Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1310-BTDT-18DKR, AS1310-BTDT-18CT, 180680004, AS1310BTDT18, AS1310-BTDT-18TR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861815-AS1310-BTDT-1 8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 320mA (Switch) 8-UFDFN Exposed Pad Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1310-BTDT-18DKR, AS1310-BTDT-18CT, 180680004, AS1310BTDT18, AS1310-BTDT-18TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-18 - 861815-AS1310-BTDT-18 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-18
861815-AS1310-BTDT-18
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-18 861815-AS1310-BTDT-18
Manufacturer: ams Win Source Part Number: 861815-AS1310-BTDT-1 8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 320mA (Switch) 8-UFDFN Exposed Pad Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1310-BTDT-18DKR, AS1310-BTDT-18CT, 180680004, AS1310BTDT18, AS1310-BTDT-18TR

Manufacturer: ams
Win Source Part Number: 861815-AS1310-BTDT-18
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 320mA (Switch) 8-UFDFN Exposed Pad
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1310-BTDT-18DKR, AS1310-BTDT-18CT, 180680004, AS1310BTDT18, AS1310-BTDT-18TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 861815-AS1310-BTDT-18
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1310-BTDT-18
Package Type Other; 8-TDFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922251 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details